CAP FILM 2200PF 20% 630VDC RAD
MMKP 2,2nF 20% 630Vdc Pitch 7,5mm / LOOSE IN BOX
CAP FILM 2200PF 20% 630VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841222636 | 19T2039 | MKP1841222636 |
| Product Name | Capacitors - Film Capacitors | Mmkp 2,2Nf 20% 630Vdc Pitch 7,5Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |