CAP FILM 1500PF 20% 1.6KVDC RAD
CAP FILM 1500PF 20% 1.6KVDC RAD
MMKP/MMKP 1,5nF 20% 1600Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841215136V | MKP1841215136V | 19T1954 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mmkp/mmkp 1,5Nf 20% 1600Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0015 microF | 0.0015 microF |