CAP FILM 1000PF 20% 1.6KVDC RAD
CAP FILM 1000PF 20% 1.6KVDC RAD
MMKP/MMKP 1nF 20% 1600Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841210136V | MKP1841210136V | 19T1895 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mmkp/mmkp 1Nf 20% 1600Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |