The MKP1841168134 is a double metallized polypropylene film capacitor designed for high voltage and high pulse applications. It has a rated DC voltage of 1600 V and a rated AC voltage of 1000 V. The capacitance value is 680 pF with a tolerance of ±5%. This capacitor is suitable for use in protection circuits within switch-mode power supplies (SMPS), snubber circuits, and electronic ballast circuits. It features a maximum application temperature of 100 °C and is encapsulated in a flame-retardant plastic case, ensuring durability and reliability. The leads are made of tinned wire, and the component complies with IEC 60384-16 standards. The capacitor is available in various lead pitches ranging from 7.5 mm to 37.5 mm, making it versatile for different circuit designs.
CAP FILM 680PF 5% 1.6KVDC RADIAL
680 pF 5% 1600Vdc / LOOSE IN BOX
CAP FILM 680PF 5% 1.6KVDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841168134 | 19T1849 | MKP1841168134 |
| Product Name | Film Capacitors | 680 Pf 5% 1600Vdc / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |