0.047µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 10% RADIAL
47 nF 10% 250Vdc 10 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.047UF 10% RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1840347255VTR-ND | MKP1840347255V | 19T1389 | MKP1840347255V |
| Product Name | Film Capacitors | Film Capacitors | 47 Nf 10% 250Vdc 10 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |