1µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Axial
MKP 1 F 5% 630Vdc axial / LOOSE, AXIAL
CAP FILM 1UF 5% 630VDC AXIAL
CAP FILM 1UF 5% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839510634HQ-ND | 19T1142 | MKP1839510634HQ | MKP1839510634HQ |
| Product Name | Film Capacitors | Mkp 1 F 5% 630Vdc Axial / Loose, Axial Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |