0.1µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 5% 630VDC AXIAL
MKP 100nF 5% 630Vdc axial / AMMOPACK, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839410634HQGTB-ND | MKP1839410634HQG | 19T0911 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 100Nf 5% 630Vdc Axial / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |