0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
CAP FILM 0.068UF 10% 160VDC AXL
CAP FILM 0.068UF 10% 160VDC AXL
MKP 68nF 10% 160Vdc AXIAL ENCASED / LOOSE, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839368165-ND | MKP1839368165 | MKP1839368165 | 19T0867 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkp 68Nf 10% 160Vdc Axial Encased / Loose, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |