0.033µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Axial
MKP 33nF 10% 160Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 0.033UF 10% 160VDC AXL
CAP FILM 0.033UF 10% 160VDC AXL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839333165-ND | 19T0835 | MKP1839333165 | MKP1839333165 |
| Product Name | Film Capacitors | Mkp 33Nf 10% 160Vdc Axial Encased / Loose, Axial Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |