0.027µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 0.027UF 10% 630VDC AXL
CAP FILM 0.027UF 10% 630VDC AXL
27 nF 10% 630Vdc axial / REELPACK, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839327635RTR-ND | MKP1839327635R | MKP1839327635R | 19T0831 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | 27 Nf 10% 630Vdc Axial / Reelpack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF |