Vishay Intertechnology, Inc. Film Capacitors MKP1839310404

Description
10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
Request a Quote
Description
10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP1839 Series Film Capacitor from Vishay features a capacitance of 0.01 F with a tolerance of 5%. It is constructed from polypropylene (PP) and is rated for a maximum DC voltage of 400 V. This capacitor is suitable for applications involving pulse operations, switch-mode power supplies (SMPS), and thyristor circuits. It is designed to operate at a maximum temperature of 100 °C and complies with RoHS standards. The capacitor has a mono construction with metallized electrodes and is encapsulated in a flame-retardant plastic wrap, ensuring durability and reliability in various electronic applications.

Datasheet Summary
Powered by GS/AI

The MKP1839 Series Film Capacitor from Vishay features a capacitance of 0.01 F with a tolerance of 5%. It is constructed from polypropylene (PP) and is rated for a maximum DC voltage of 400 V. This capacitor is suitable for applications involving pulse operations, switch-mode power supplies (SMPS), and thyristor circuits. It is designed to operate at a maximum temperature of 100 °C and complies with RoHS standards. The capacitor has a mono construction with metallized electrodes and is encapsulated in a flame-retardant plastic wrap, ensuring durability and reliability in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1839310404-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1839310404-ND
Film Capacitors 2870-MKP1839310404-ND
10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial

10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitor, Mkp1839 Series, 0.01 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Vishay - 53M8351 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkp1839 Series, 0.01 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Vishay
53M8351
Film Capacitor, Mkp1839 Series, 0.01 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Vishay 53M8351
Film Capacitor, MKP1839 Series, 0.01 F, 5%, PP (Polypropylene), 400 V RoHS Compliant: Yes

Film Capacitor, MKP1839 Series, 0.01 F, 5%, PP (Polypropylene), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1839310404 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1839310404
Capacitors - Film Capacitors MKP1839310404
CAP FILM 10000PF 5% 400VDC AXIAL

CAP FILM 10000PF 5% 400VDC AXIAL

Supplier's Site
Film Capacitors - MKP1839310404 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1839310404
Film Capacitors MKP1839310404
CAP FILM 10000PF 5% 400VDC AXIAL

CAP FILM 10000PF 5% 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1839310404-ND 53M8351 MKP1839310404 MKP1839310404
Product Name Film Capacitors Film Capacitor, Mkp1839 Series, 0.01 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant Vishay Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details