3300pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 3300PF 10% 630VDC AXIAL
CAP FILM 3300PF 10% 630VDC AXIAL
MKP 3,3nF 10% 630Vdc AXIAL ENCASED / AMMOPACK, AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839233635GTB-ND | MKP1839233635G | MKP1839233635G | 19T0734 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkp 3,3Nf 10% 630Vdc Axial Encased / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 10 (+/- %) |