270pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
MKP 270pF 10% 630Vdc axial / AMMOPACK, AXIAL
CAP FILM 270PF 10% 630VDC AXIAL
CAP FILM 270PF 10% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839127635GTB-ND | 19T0498 | MKP1839127635G | MKP1839127635G |
| Product Name | Film Capacitors | Mkp 270Pf 10% 630Vdc Axial / Ammopack, Axial Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 10 (+/- %) |