91pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
MKP 91pF 5% 630Vdc axial / AMMOPACK, AXIAL
CAP FILM 91PF 5% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839091634GTB-ND | 19T0326 | MKP1839091634G |
| Product Name | Film Capacitors | Mkp 91Pf 5% 630Vdc Axial / Ammopack, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 5 (+/- %) |