Vishay Precision Group Film Capacitors MKP1837310164W

Description
10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1837310164W-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1837310164W-ND
Film Capacitors 2870-MKP1837310164W-ND
10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1837310164W - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1837310164W
Film Capacitors MKP1837310164W
CAP FILM 10000PF 5% 160VDC RAD

CAP FILM 10000PF 5% 160VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1837310164W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1837310164W
Capacitors - Film Capacitors MKP1837310164W
CAP FILM 10000PF 5% 160VDC RAD

CAP FILM 10000PF 5% 160VDC RAD

Supplier's Site
Capacitor, Film, Pp, 0.01Uf, 160V; Dielectric Type Vishay - 78Y8358 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.01Uf, 160V; Dielectric Type Vishay
78Y8358
Capacitor, Film, Pp, 0.01Uf, 160V; Dielectric Type Vishay 78Y8358
CAPACITOR, FILM, PP, 0.01UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.01UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):100V; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1837310164W-ND MKP1837310164W MKP1837310164W 78Y8358
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pp, 0.01Uf, 160V; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF681K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details