10000pF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
MKP 10nF 2,5% 160Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 10000PF 2.5% 160VDC RAD
CAP FILM 10000PF 2.5% 160VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837310163W-ND | 19T0043 | MKP1837310163W | MKP1837310163W |
| Product Name | Film Capacitors | Mkp 10Nf 2,5% 160Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |