Vishay Intertechnology, Inc. SMD 63V 3.15A Circuit Protection Fuse MFU1206FF03150P100

Description
Surface Mount Fuses 63V 3.15A Fast Act Very Quick Product overview: MFU1206FF03150P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF03150P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Fuses 63V 3.15A Fast Act Very Quick Product overview: MFU1206FF03150P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF03150P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 63V 3.15A Circuit Protection Fuse
139-MFU1206FF03150P100
SMD 63V 3.15A Circuit Protection Fuse 139-MFU1206FF03150P100
Surface Mount Fuses 63V 3.15A Fast Act Very Quick Product overview: MFU1206FF03150P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF03150P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 63V 3.15A Fast Act Very Quick Product overview: MFU1206FF03150P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF03150P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - MFU12063.15DKR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.15A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12063.15TR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.15A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12063.15CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

3.15A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses MFU1206FF03150P100
FUSE BOARD MNT 3.15A 63VDC 1206

FUSE BOARD MNT 3.15A 63VDC 1206

Supplier's Site
Fuse, Smd, 3.15A, 1206, Fast Acting, Full Reel; Fuse Current Vishay - 89K7193 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.15A, 1206, Fast Acting, Full Reel; Fuse Current Vishay
89K7193
Fuse, Smd, 3.15A, 1206, Fast Acting, Full Reel; Fuse Current Vishay 89K7193
FUSE, SMD, 3.15A, 1206, FAST ACTING, FULL REEL; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; External Depth:3.2mm RoHS Compliant: Yes

FUSE, SMD, 3.15A, 1206, FAST ACTING, FULL REEL; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; External Depth:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1206 Smd, 3.15A; Fuse Current Vishay - 64T3648 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206 Smd, 3.15A; Fuse Current Vishay
64T3648
Fuse, 1206 Smd, 3.15A; Fuse Current Vishay 64T3648
FUSE, 1206 SMD, 3.15A; Fuse Current:3.15A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 1206 SMD, 3.15A; Fuse Current:3.15A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-MFU1206FF03150P100 MFU12063.15DKR-ND MFU1206FF03150P100 89K7193 64T3648
Product Name SMD 63V 3.15A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 3.15A, 1206, Fast Acting, Full Reel; Fuse Current Vishay Fuse, 1206 Smd, 3.15A; Fuse Current Vishay
Approvals / Standards RoHS UL; IEC RoHS RoHS
Rated Current 3.15 amps 3.15 amps 3.15 amps 3.15 amps
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2740-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110425 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details