5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Surface Mount Fuses 32V 5.0A Fast Act Very Quick Product overview: MFU0805FF05000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 5.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 5.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF05000P1
FUSE BOARD MOUNT 5A 32VDC 0805
FUSE, SMD, 5A, 0805, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805; Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, SMD, 5A, 0805, FAST ACTING; Fuse Current:5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:SMD; Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 0805 SMD, 5A; Fuse Current:5A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | MFU08055.00TR-ND | 139-MFU0805FF05000P100 | MFU0805FF05000P100 | 83R9233 | 83R9232 | 64T3635 |
| Product Name | Fuses | SMD 32V 5.0A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 5A, 0805, Fast Acting, Full Reel; Fuse Current Vishay | Fuse, Smd, 5A, 0805, Fast Acting; Fuse Current Vishay | Fuse, 0805 Smd, 5A; Fuse Current Vishay |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |