Vishay Intertechnology, Inc. SMD 50V 0.5A Circuit Protection Fuse MFU0805FF00500P500

Description
Surface Mount Fuses 50V 0.5A Fast Act Product overview: MFU0805FF00500P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00500P5 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Fuses 50V 0.5A Fast Act Product overview: MFU0805FF00500P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00500P5 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.5A Circuit Protection Fuse
139-MFU0805FF00500P500
SMD 50V 0.5A Circuit Protection Fuse 139-MFU0805FF00500P500
Surface Mount Fuses 50V 0.5A Fast Act Product overview: MFU0805FF00500P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00500P5 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 50V 0.5A Fast Act Product overview: MFU0805FF00500P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00500P500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 749-MFU0805FF00500P500DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MNT 500MA 32VDC 0805

FUSE BOARD MNT 500MA 32VDC 0805

Buy Now Datasheet
Fuses - 749-MFU0805FF00500P500CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MNT 500MA 32VDC 0805

FUSE BOARD MNT 500MA 32VDC 0805

Buy Now Datasheet
Fuses - 749-MFU0805FF00500P500TR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Circuit Protection - Fuses MFU0805FF00500P500
FUSE BOARD MNT 500MA 32VDC 0805

FUSE BOARD MNT 500MA 32VDC 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-MFU0805FF00500P500 749-MFU0805FF00500P500DKR-ND MFU0805FF00500P500
Product Name SMD 50V 0.5A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Current 0.5000 amps 0.5000 amps
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRHV -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 250 volts
View Details