630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1037992-MFU0603FF006
Category: Circuit Protection>Fuses
Series: MFU
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0014
DC Cold Resistance: 0.4 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm)
Alternative Parts (Cross-Reference): 3414.0114.26; 3414.0113.26MFU0603F
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630 mA
HTSUS: 8536.10.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: MFU0603.63DKR,MFU060
Approval Agency: UL
Surface Mount Fuses 32V .63A Fast Act Very Quick Product overview: MFU0603FF00630P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 63A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 63A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF00630P1
FUSE BOARD MNT 630MA 32VDC 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | MFU0603.63CT-ND | 1037992-MFU0603FF00630P100 | 139-MFU0603FF00630P100 | MFU0603FF00630P100 |
| Product Name | Fuses | Circuit Protection - Fuses | SMD 32V 63A Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | ||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |