Vishay Intertechnology, Inc. Fuses MFU0402FF00800E100

Description
800mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
800mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU0402.80TR-ND - DigiKey
Thief River Falls, MN, United States
800mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

800mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - MFU0402FF00800E100 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
MFU0402FF00800E100
Circuit Protection - Fuses MFU0402FF00800E100
FUSE BOARD MNT 800MA 32VDC 0402

FUSE BOARD MNT 800MA 32VDC 0402

Supplier's Site
Fuse, 0402 Smd, 0.8A; Fuse Current Vishay - 64T3595 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0402 Smd, 0.8A; Fuse Current Vishay
64T3595
Fuse, 0402 Smd, 0.8A; Fuse Current Vishay 64T3595
FUSE, 0402 SMD, 0.8A; Fuse Current:800mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 0402 SMD, 0.8A; Fuse Current:800mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number MFU0402.80TR-ND MFU0402FF00800E100 64T3595
Product Name Fuses Circuit Protection - Fuses Fuse, 0402 Smd, 0.8A; Fuse Current Vishay
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers