Vishay Intertechnology, Inc. RES NET 220/330 OHM 16P DT DIP MDP1605131AGE04

Description
RES NET 220/330ohm 16P DT DIP
Request a Quote Datasheet
Description
RES NET 220/330ohm 16P DT DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 220/330 OHM 16P DT DIP - MDP1605131AGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 220/330 OHM 16P DT DIP
MDP1605131AGE04
RES NET 220/330 OHM 16P DT DIP MDP1605131AGE04
RES NET 220/330ohm 16P DT DIP

RES NET 220/330ohm 16P DT DIP

Supplier's Site
Resistor Networks, Arrays - MDP220/330H-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP220/330H-ND
Resistor Networks, Arrays MDP220/330H-ND
"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"220, 330 Ohm ±2% 125mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP1605131AGE04 MDP220/330H-ND
Product Name RES NET 220/330 OHM 16P DT DIP Resistor Networks, Arrays
Resistance Range 330 ohms 220 to 330 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers