Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCW0612MC4701FP500

Description
4.7 kOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCW0612MC4701FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCW0612MC4701FP500-ND
Chip Resistor - Surface Mount MCW0612MC4701FP500-ND
4.7 kOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCW0612MC4701FP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCW0612MC4701FP500
Chip Resistor - Surface Mount MCW0612MC4701FP500
RES 4.7K OHM 1% 1W 1206 WIDE

RES 4.7K OHM 1% 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number MCW0612MC4701FP500-ND MCW0612MC4701FP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; Wide 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details