Vishay Precision Group Chip Resistor - Surface Mount MCU0805PD1003DP500

Description
100 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1545-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1545-6-ND
Chip Resistor - Surface Mount 749-1545-6-ND
100 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1545-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1545-1-ND
Chip Resistor - Surface Mount 749-1545-1-ND
100 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1545-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1545-2-ND
Chip Resistor - Surface Mount 749-1545-2-ND
100 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±0.5% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp P5 100K Rohs Compliant Vishay - 34AH1064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp P5 100K Rohs Compliant Vishay
34AH1064
Resistor, Hp P5 100K Rohs Compliant Vishay 34AH1064
RESISTOR, HP P5 100K ROHS COMPLIANT: YES

RESISTOR, HP P5 100K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCU0805PD1003DP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU0805PD1003DP500
Chip Resistor - Surface Mount MCU0805PD1003DP500
RES 100K OHM 0.5% 2/5W 0805

RES 100K OHM 0.5% 2/5W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 749-1545-6-ND 34AH1064 MCU0805PD1003DP500
Product Name Chip Resistor - Surface Mount Resistor, Hp P5 100K Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details