Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay MCT6

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 58K1824 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
58K1824
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 58K1824
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 58K1824
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details