Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1803FP500

Description
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1763-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1763-6-ND
Chip Resistor - Surface Mount 749-1763-6-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1763-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1763-2-ND
Chip Resistor - Surface Mount 749-1763-2-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1763-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1763-1-ND
Chip Resistor - Surface Mount 749-1763-1-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1803FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1803FP500
Resistors - Chip Resistor - Surface Mount MCT06030C1803FP500
RES 180K OHM 1% 1/10W 0603

RES 180K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCT06030C1803FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1803FP500
Chip Resistor - Surface Mount MCT06030C1803FP500
RES 180K OHM 1% 1/8W 0603

RES 180K OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res, 180K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6371
Res, 180K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6371
RES, 180K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 180K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 749-1763-6-ND MCT06030C1803FP500 MCT06030C1803FP500 84AH6371
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 180K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers