Vishay Precision Group Diode Configuration Vishay MBR1060-E3/45.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Forward Voltage Max:950mV; Forward Surge Current:150A; Operating Temperature Max:150°C; Diode Case Style:TO-220AC; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Forward Voltage Max:950mV; Forward Surge Current:150A; Operating Temperature Max:150°C; Diode Case Style:TO-220AC; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 61AC0171 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
61AC0171
Diode Configuration Vishay 61AC0171
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Forward Voltage Max:950mV; Forward Surge Current:150A; Operating Temperature Max:150°C; Diode Case Style:TO-220AC; No. of Pins:2Pins RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Forward Voltage Max:950mV; Forward Surge Current:150A; Operating Temperature Max:150°C; Diode Case Style:TO-220AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC0171
Product Name Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6521 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details