The Vishay 82R, 0.4W axial metal film resistor is designed for general-purpose applications in professional electronics, including industrial, telecommunication, automotive, and medical equipment. It features a resistance value of 82 ohms with a power rating of 0.4 watts and is compliant with RoHS standards. The resistor offers a temperature coefficient of ±50 ppm/K and is available with tolerances of ±5%, ±1%, and ±0.5%. It operates effectively within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 200 V AC/DC. The resistor is characterized by excellent stability and reliability, making it suitable for applications where performance is critical.
Vishay MBA02040C8209FC100 Resistor
Vishay MBA02040C8209FC100 Resistor
82 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
82 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 82R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 157575 | BC3558TB-ND | 84AH6136 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 82R, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial | |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |