Vishay Precision Group Aluminium Capacitors MAL229956122E3

Description
Vishay MAL229956122E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL229956122E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1362721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1362721
Aluminium Capacitors 1362721
Vishay MAL229956122E3 Capacitor

Vishay MAL229956122E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4859PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4859PHBK-ND
Aluminum Electrolytic Capacitors 4859PHBK-ND
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 110mOhm @ 100Hz 5000 Hrs @ 105°C

1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 110mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1200Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay - 05AC8549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay
05AC8549
Cap, 1200Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay 05AC8549
CAP, 1200µF, 400V, ALU ELEC, SNAP-IN; Capacitance:1200µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 1200µF, 400V, ALU ELEC, SNAP-IN; Capacitance:1200µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL229956122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL229956122E3
Capacitors - Aluminum Electrolytic Capacitors MAL229956122E3
CAP ALUM 1200UF 20% 400V SNAP

CAP ALUM 1200UF 20% 400V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL229956122E3
Aluminum Electrolytic Capacitors - Snap In MAL229956122E3
Aluminum Electrolytic Capacitors - Snap In 1200uF 400V 35x80

Aluminum Electrolytic Capacitors - Snap In 1200uF 400V 35x80

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1362721 4859PHBK-ND 05AC8549 MAL229956122E3 MAL229956122E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1200Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers