Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL226099005E3

Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL226099005E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226099005E3-ND
Aluminum Electrolytic Capacitors 56-MAL226099005E3-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL226099005E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL226099005E3
Capacitors - Aluminum Electrolytic Capacitors MAL226099005E3
CAP ALUM 1000UF 20% 35V SMD

CAP ALUM 1000UF 20% 35V SMD

Supplier's Site
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Vishay - 37AC0799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Vishay
37AC0799
Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Vishay 37AC0799
CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:2000 hours @ 150°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:2000 hours @ 150°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL226099005E3-ND MAL226099005E3 37AC0799
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Μf, 35V, Smd; Ae Capacitor Case Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details