Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL226055152E3

Description
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
Request a Quote Datasheet
Description
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL226055152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226055152E3-ND
Aluminum Electrolytic Capacitors 56-MAL226055152E3-ND
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL226055152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL226055152E3
Capacitors - Aluminum Electrolytic Capacitors MAL226055152E3
CAP ALUM 1500UF 20% 16V RADIAL

CAP ALUM 1500UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL226055152E3-ND MAL226055152E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details