Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225949121E3

Description
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.2Ohm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.2Ohm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225949121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225949121E3-ND
Aluminum Electrolytic Capacitors 56-MAL225949121E3-ND
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.2Ohm @ 100Hz 3000 Hrs @ 105°C

120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.2Ohm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225949121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225949121E3
Capacitors - Aluminum Electrolytic Capacitors MAL225949121E3
CAP ALUM 120UF 20% 500V SNAP

CAP ALUM 120UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL225949121E3-ND MAL225949121E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details