Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) MAL225090185E3

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm) Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm) Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm) Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS303T-I/M7TR-ND - DigiKey
Specs
Package Type Other; 36-VFQFN Exposed Pad
Pin Count 36
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details