Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BP-66 ADSP-2101BP-66

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910949-ADSP-2101BP-6 6 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910949-ADSP-2101BP-6 6 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BP-66
910949-ADSP-2101BP-66
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BP-66 910949-ADSP-2101BP-66
Manufacturer: Analog Devices Inc. Win Source Part Number: 910949-ADSP-2101BP-6 6 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910949-ADSP-2101BP-66
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2101BP-66 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2101BP-66
Embedded - DSP (Digital Signal Processors) ADSP-2101BP-66
16-BIT DIGITAL SIGNAL PROCESSOR

16-BIT DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910949-ADSP-2101BP-66 ADSP-2101BP-66
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BP-66 Embedded - DSP (Digital Signal Processors)
Package Type PLCC; Other; 68-PLCC (24.23x24.23)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2101BG-50 - Lingto Electronic Limited
Specs
Clock Speed 12.5 MHz
Interface Type Host Interface, Serial Port
View Details
 - UPD77210F1-DA2-A - Rochester Electronics
Specs
Package Type BGA; Other; BGA256
View Details
3 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details