M64601FP#RC0G -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Renesas Electronics Corporation
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
M64601FP#RC0G
Description
MIXED SIGNAL PROCESSOR
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Description
MIXED SIGNAL PROCESSOR
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
M64601FP#RC0G
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
M64601FP#RC0G |
M64601FP#RC0G |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
Clock Speed
400 MHz
Interface Type
I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details