Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225050332E3

Description
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225050332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225050332E3-ND
Aluminum Electrolytic Capacitors 56-MAL225050332E3-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
MAL225050332E3
Aluminum Electrolytic Capacitors - Radial Leaded MAL225050332E3
Aluminum Electrolytic Capacitors - Radial Leaded 3300uF 35V 18x31 High Vibration

Aluminum Electrolytic Capacitors - Radial Leaded 3300uF 35V 18x31 High Vibration

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225050332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225050332E3
Capacitors - Aluminum Electrolytic Capacitors MAL225050332E3
CAP ALUM 3300UF 20% 35V RADIAL

CAP ALUM 3300UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL225050332E3-ND MAL225050332E3 MAL225050332E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Audio, Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details