Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591003E3

Description
20F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
20F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - BC5528-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
BC5528-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors BC5528-ND
20F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C

20F (EDLC) Supercapacitor 3V Radial, Can 22mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591003E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591003E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591003E3
20F 3,0V 16X20

20F 3,0V 16X20

Supplier's Site
Double Layer Cap, 20F, 3V, Radial; Capacitance Vishay - 23AH2797 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 20F, 3V, Radial; Capacitance Vishay
23AH2797
Double Layer Cap, 20F, 3V, Radial; Capacitance Vishay 23AH2797
DOUBLE LAYER CAP, 20F, 3V, RADIAL; Capacitance:20F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

DOUBLE LAYER CAP, 20F, 3V, RADIAL; Capacitance:20F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591003E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591003E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591003E3
20F 3,0V 16X20

20F 3,0V 16X20

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223591003E3 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223591003E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223591003E3
20F 3,0V 16X20

20F 3,0V 16X20

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5528-ND MAL223591003E3 23AH2797 MAL223591003E3 MAL223591003E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 20F, 3V, Radial; Capacitance Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.00E7 microF 2.00E7 microF 2.00E7 microF 2.00E7 microF 2.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17AH911J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details