Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551001E3

Description
40F (EDLC) Supercapacitor 3V Radial, Can 16mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
40F (EDLC) Supercapacitor 3V Radial, Can 16mOhm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL223551001E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL223551001E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL223551001E3-ND
40F (EDLC) Supercapacitor 3V Radial, Can 16mOhm @ 1kHz 2000 Hrs @ 85°C

40F (EDLC) Supercapacitor 3V Radial, Can 16mOhm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Supercapacitor, Aec-Q200, 40F, 3V, Rad Rohs Compliant Vishay - 64AH3944 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, Aec-Q200, 40F, 3V, Rad Rohs Compliant Vishay
64AH3944
Supercapacitor, Aec-Q200, 40F, 3V, Rad Rohs Compliant Vishay 64AH3944
SUPERCAPACITOR, AEC-Q200, 40F, 3V, RAD ROHS COMPLIANT: YES

SUPERCAPACITOR, AEC-Q200, 40F, 3V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551001E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551001E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551001E3
CAP ALUM 40F 3V 2000H

CAP ALUM 40F 3V 2000H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL223551001E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL223551001E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL223551001E3
CAP ALUM 40F 3V 2000H

CAP ALUM 40F 3V 2000H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL223551001E3-ND 64AH3944 MAL223551001E3 MAL223551001E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, Aec-Q200, 40F, 3V, Rad Rohs Compliant Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 4.00E7 microF 4.00E7 microF 4.00E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details