Win Source Part Number: 1044351-MAL223091003
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: ENYCAP™ 230 EDLC-HV
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 200
Capacitance: 20 F
Tolerance: -20%, +50%
Voltage - Rated: 3 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 28mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): MAL223091003E3MAL223
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC5286
20F (EDLC) Supercapacitor 3V Radial, Can 28mOhm @ 1kHz 2000 Hrs @ 85°C
Electric Double Layer Capacitor, Product overview: MAL223091003E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL223091003E3 can be used for catalog matching and distributor lookup.
Vishay MAL223091003E3 Supercapacitor
Vishay MAL223091003E3 Supercapacitor
CAP 20F -20% +50% 3V T/H
Supercapacitors / Ultracapacitors 20F 3.0V 85C 2000H 16x20mm
DOUBLE LAYER CAP, 20F, 3V, RAD; Capacitance:20F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP 20F -20% +50% 3V T/H
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1044351-MAL223091003E3 | BC5286-ND | 61-MAL223091003E3 | 1802312 | MAL223091003E3 | MAL223091003E3 | 72AC9911 | MAL223091003E3 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors / Ultracapacitors | Double Layer Cap, 20F, 3V, Rad; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 2.00E7 microF | 2.00E7 microF | 2.00E13 microF | 2.00E7 microF | 2.00E7 microF | 2.00E7 microF | ||
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | |||
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts |