Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222091004E3

Description
25F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4831PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4831PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4831PHBK-ND
25F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm 1000 Hrs @ 85°C

25F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
High Voltage EDLC 2.7VDC 25F 85C Product overview: MAL222091004E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL222091004E3 can be used for catalog matching and distributor lookup.

High Voltage EDLC 2.7VDC 25F 85C Product overview: MAL222091004E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL222091004E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222091004E3 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222091004E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222091004E3
CAP 25F -20% +50% 2.7V T/H

CAP 25F -20% +50% 2.7V T/H

Supplier's Site Datasheet
Cap, Double, 25F, 2.7V, Radial; Capacitance Vishay - 78Y8352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Double, 25F, 2.7V, Radial; Capacitance Vishay
78Y8352
Cap, Double, 25F, 2.7V, Radial; Capacitance Vishay 78Y8352
CAP, DOUBLE, 25F, 2.7V, RADIAL; Capacitance:25F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.015ohmRoHS Compliant: Yes

CAP, DOUBLE, 25F, 2.7V, RADIAL; Capacitance:25F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.015ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222091004E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222091004E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222091004E3
CAP 25F -20% +50% 2.7V T/H

CAP 25F -20% +50% 2.7V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222091004E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222091004E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222091004E3
CAP 25F -20% +50% 2.7V T/H

CAP 25F -20% +50% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4831PHBK-ND 61-MAL222091004E3 MAL222091004E3 78Y8352 MAL222091004E3 MAL222091004E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, Double, 25F, 2.7V, Radial; Capacitance Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.50E7 microF 2.50E13 microF 2.50E7 microF 2.50E7 microF 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers