35F (EDLC) Supercapacitor 2.7V Radial, Can 14mOhm 1000 Hrs @ 85°C
Electric Double Layer Capacitor, Product overview: MAL222091002E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL222091002E3 can be used for catalog matching and distributor lookup.
CAP, DOUBLE, 35F, 2.7V, RADIAL; Capacitance:35F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Can; ESR:0.014ohmRoHS Compliant: Yes
CAP 35F -20% +50% 2.7V T/H
CAP 35F -20% +50% 2.7V T/H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4829PHBK-ND | 61-MAL222091002E3 | 78Y8350 | MAL222091002E3 | MAL222091002E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Cap, Double, 35F, 2.7V, Radial; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 3.50E7 microF | 3.50E13 microF | 3.50E7 microF | 3.50E7 microF | 3.50E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |