Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090009E3

Description
55F (EDLC) Supercapacitor 2.7V Radial, Can 18mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
55F (EDLC) Supercapacitor 2.7V Radial, Can 18mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4869PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4869PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4869PHBK-ND
55F (EDLC) Supercapacitor 2.7V Radial, Can 18mOhm @ 1kHz 1000 Hrs @ 85°C

55F (EDLC) Supercapacitor 2.7V Radial, Can 18mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Double Layer Capacitor, 55F, 2.7V, Rad; Capacitance Vishay - 17AC7104 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 55F, 2.7V, Rad; Capacitance Vishay
17AC7104
Double Layer Capacitor, 55F, 2.7V, Rad; Capacitance Vishay 17AC7104
DOUBLE LAYER CAPACITOR, 55F, 2.7V, RAD; Capacitance:55F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 55F, 2.7V, RAD; Capacitance:55F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +50%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090009E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090009E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090009E3
CAPACITOR 55F -20% +50% 2.7V T/H

CAPACITOR 55F -20% +50% 2.7V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL222090009E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL222090009E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL222090009E3
CAPACITOR 55F -20% +50% 2.7V T/H

CAPACITOR 55F -20% +50% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4869PHBK-ND 17AC7104 MAL222090009E3 MAL222090009E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Capacitor, 55F, 2.7V, Rad; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 5.50E7 microF 5.50E7 microF 5.50E7 microF 5.50E7 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details