Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220217471E3

Description
CAP ALUM 470UF 20% 450V SCREW
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 450V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220217471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220217471E3-ND
Aluminum Electrolytic Capacitors 56-MAL220217471E3-ND
CAP ALUM 470UF 20% 450V SCREW

CAP ALUM 470UF 20% 450V SCREW

Buy Now Datasheet
Aluminium Capacitors - 2565782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565782
Aluminium Capacitors 2565782
Vishay MAL220217471E3 Capacitor

Vishay MAL220217471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2565781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565781
Aluminium Capacitors 2565781
Vishay MAL220217471E3 Capacitor

Vishay MAL220217471E3 Capacitor

Supplier's Site
Cap, 470Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
54AK7450
Cap, 470Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay 54AK7450
CAP, 470UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 470UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Cap, 470Uf, 450V, Alu Elec, Screw; Capacitance Vishay - 60AK9821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 450V, Alu Elec, Screw; Capacitance Vishay
60AK9821
Cap, 470Uf, 450V, Alu Elec, Screw; Capacitance Vishay 60AK9821
CAP, 470UF, 450V, ALU ELEC, SCREW; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Range:202 PML-ST SeriesRoHS Compliant: Yes

CAP, 470UF, 450V, ALU ELEC, SCREW; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Range:202 PML-ST SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL220217471E3-ND 2565782 54AK7450 60AK9821
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 470Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay Cap, 470Uf, 450V, Alu Elec, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details