Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220215222E3

Description
CAP ALUM 2200UF 20% 350V SCREW
Request a Quote Datasheet
Description
CAP ALUM 2200UF 20% 350V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220215222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220215222E3-ND
Aluminum Electrolytic Capacitors 56-MAL220215222E3-ND
CAP ALUM 2200UF 20% 350V SCREW

CAP ALUM 2200UF 20% 350V SCREW

Buy Now Datasheet
Cap, 2200Uf, 350V, Alu Elec, Screw; Capacitance Vishay - 60AK9813 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 350V, Alu Elec, Screw; Capacitance Vishay
60AK9813
Cap, 2200Uf, 350V, Alu Elec, Screw; Capacitance Vishay 60AK9813
CAP, 2200UF, 350V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:50mm RoHS Compliant: Yes

CAP, 2200UF, 350V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:50mm RoHS Compliant: Yes

Supplier's Site
Cap, 2200Uf, 350V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 350V, Alu Elec, Screw Rohs Compliant Vishay
54AK7442
Cap, 2200Uf, 350V, Alu Elec, Screw Rohs Compliant Vishay 54AK7442
CAP, 2200UF, 350V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 2200UF, 350V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL220215222E3-ND 60AK9813 54AK7442
Product Name Aluminum Electrolytic Capacitors Cap, 2200Uf, 350V, Alu Elec, Screw; Capacitance Vishay Cap, 2200Uf, 350V, Alu Elec, Screw Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Screw
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details