Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219857561E3

Description
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 171mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 171mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219857561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219857561E3-ND
Aluminum Electrolytic Capacitors MAL219857561E3-ND
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 171mOhm @ 100Hz 15000 Hrs @ 85°C

560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 171mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
560 450V 35X60Mm 85 15000H Vishay - 97C4964 - Newark, An Avnet Company
Chicago, IL, United States
560 450V 35X60Mm 85 15000H Vishay
97C4964
560 450V 35X60Mm 85 15000H Vishay 97C4964
560 450V 35x60mm 85 15000h

560 450V 35x60mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219857561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219857561E3
Capacitors - Aluminum Electrolytic Capacitors MAL219857561E3
CAP ALUM 560UF 20% 450V SNAP

CAP ALUM 560UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219857561E3-ND 97C4964 MAL219857561E3
Product Name Aluminum Electrolytic Capacitors 560 450V 35X60Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers