Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219856689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.405Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.405Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219856689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219856689E3-ND
Aluminum Electrolytic Capacitors MAL219856689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.405Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.405Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
68 400V 22X25Mm 85 15000H Vishay - 97C4956 - Newark, An Avnet Company
Chicago, IL, United States
68 400V 22X25Mm 85 15000H Vishay
97C4956
68 400V 22X25Mm 85 15000H Vishay 97C4956
68 400V 22x25mm 85 15000h

68 400V 22x25mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219856689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219856689E3
Capacitors - Aluminum Electrolytic Capacitors MAL219856689E3
CAP ALUM 68UF 20% 400V SNAP

CAP ALUM 68UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219856689E3-ND 97C4956 MAL219856689E3
Product Name Aluminum Electrolytic Capacitors 68 400V 22X25Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details