Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219826221E3

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 434mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 434mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219826221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219826221E3-ND
Aluminum Electrolytic Capacitors MAL219826221E3-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 434mOhm @ 100Hz 15000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 434mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219826221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219826221E3
Capacitors - Aluminum Electrolytic Capacitors MAL219826221E3
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site
220 400V 30X35Mm 85 15000H Vishay - 97C4942 - Newark, An Avnet Company
Chicago, IL, United States
220 400V 30X35Mm 85 15000H Vishay
97C4942
220 400V 30X35Mm 85 15000H Vishay 97C4942
220 400V 30x35mm 85 15000h

220 400V 30x35mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL219826221E3-ND MAL219826221E3 97C4942
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220 400V 30X35Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details