Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691213E3

Description
15F (EDLC) Supercapacitor 4.2V Coin, Stacked Horizontal 1.8Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
15F (EDLC) Supercapacitor 4.2V Coin, Stacked Horizontal 1.8Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4702PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4702PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4702PHBK-ND
15F (EDLC) Supercapacitor 4.2V Coin, Stacked Horizontal 1.8Ohm @ 1kHz 1000 Hrs @ 85°C

15F (EDLC) Supercapacitor 4.2V Coin, Stacked Horizontal 1.8Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691213E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691213E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691213E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691213E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Double Layer Capacitor, 15F, 4.2V, Rad; Capacitance Vishay - 51Y4727 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 15F, 4.2V, Rad; Capacitance Vishay
51Y4727
Double Layer Capacitor, 15F, 4.2V, Rad; Capacitance Vishay 51Y4727
DOUBLE LAYER CAPACITOR, 15F, 4.2V, RAD; Capacitance:15F; Voltage(DC):4.2V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 15F, 4.2V, RAD; Capacitance:15F; Voltage(DC):4.2V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691213E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691213E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691213E3
CAP 15F -20% +80% 4.2V T/H

CAP 15F -20% +80% 4.2V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691213E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691213E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691213E3
CAP 15F -20% +80% 4.2V T/H

CAP 15F -20% +80% 4.2V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4702PHBK-ND 61-MAL219691213E3 51Y4727 MAL219691213E3 MAL219691213E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Double Layer Capacitor, 15F, 4.2V, Rad; Capacitance Vishay Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Capacitance Range 1.50E7 microF 1.50E13 microF 1.50E7 microF 1.50E7 microF 1.50E7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Coin, Stacked Horizontal Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details