220mF (EDLC) Supercapacitor 5.5V Axial, Can 75Ohm 1000 Hrs @ 70°C
CAP 220MF -20% +80% 5.5V T/H
CAP 220MF -20% +80% 5.5V T/H
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219632224E3-ND | MAL219632224E3 | MAL219632224E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 220000 microF | 220000 microF | 220000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Axial, Can | Through Hole; Through Hole |