680mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm 1000 Hrs @ 85°C
DOUBLE LAYER CAP, 0.68F, 5.5V, RAD ROHS COMPLIANT: YES
CAP 680MF -20% +80% 5.5V T/H
CAP 680MF -20% +80% 5.5V T/H
CAP 680MF -20% +80% 5.5V T/H
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219622684E3-ND | 68AH0027 | MAL219622684E3 | MAL219622684E3 | MAL219622684E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 0.68F, 5.5V, Rad Rohs Compliant Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 680000 microF | 680000 microF | 680000 microF | 680000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |